Prices starting from US$10.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$10.36 |
3,527
|
Buy Now |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | NiCd NiMH |
Supply Voltage Min | 3V |
Supply Voltage Max | 6.5V |
Battery IC Case Style | SOIC |
No. of Pins | 16Pins |
IC Interface Type | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
NiCd/NiMH gas gauge with 1-wire (DQ) interface and 5 LED drivers | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ2010SN-D107?
Additional datasheets, footprints and schematics for BQ2010SN-D107 are listed on our Part Details page. You can also find images and similar parts to BQ2010SN-D107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2010SN-D107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2010SN-D107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2010SN-D107 fall under?
The BQ2010SN-D107 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2010SN-D107 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2010SN-D107 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2010SN-D107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2010SN-D107 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ2010SN-D107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2010SN-D107 often in real-time on the comparison pages.
What if I can't find stock of BQ2010SN-D107?
You can fill out our help required form which you can use to request a quote for BQ2010SN-D107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.