Battery Type | NiCd NiMH |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 5.5V |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 16Pins |
No. of Series Cells | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2004 |
Battery Management Function | Charger Status Monitor |
IC Generic Number | 2004 |
IC Temperature Range | Commercial |
Operating Temperature Range | -20°C to +70°C |
Output Current Max | 5mA |
Output Voltage | 4.5V |
Power Supply IC Type | Battery charger |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
NiCd/NiMH buck charger w/negative dV, PVD, dT/dt termination and timing setup1 | Texas Instruments |
Swithcing Batt Charger, BQ2004SN | RS |
Fast Charge Management NiCD/NiMH 16-Pin SOIC Tube | Avnet America |
Prog Battery Charger, 2004, Soic16 | Newark Electronics |
PROG BATTERY CHARGER, 2004, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a BQ2004SN?
Additional datasheets, footprints and schematics for BQ2004SN are listed on our Part Details page. You can also find images and similar parts to BQ2004SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2004SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2004SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2004SN fall under?
The BQ2004SN is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2004SN when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2004SN you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2004SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2004SN have stock available?
Authorised distributors including Texas Instruments, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for BQ2004SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2004SN often in real-time on the comparison pages.
What if I can't find stock of BQ2004SN?
You can fill out our help required form which you can use to request a quote for BQ2004SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.