Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | NiCd NiMH |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 5.5V |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 16Pins |
No. of Series Cells | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
NiCd/NiMH buck charger w/negative dV, PVD, dT/dt termination and timing setup3 | Texas Instruments |
Battery Charger, Nicd/Nimh, 2A, Soic-16 | Newark Electronics |
BATTERY CHARGER, NICD/NIMH, 2A, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a BQ2004HSN?
Additional datasheets, footprints and schematics for BQ2004HSN are listed on our Part Details page. You can also find images and similar parts to BQ2004HSN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2004HSN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2004HSN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2004HSN fall under?
The BQ2004HSN is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2004HSN when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2004HSN you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2004HSN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2004HSN have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ2004HSN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2004HSN often in real-time on the comparison pages.
What if I can't find stock of BQ2004HSN?
You can fill out our help required form which you can use to request a quote for BQ2004HSN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.