Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | NiCd NiMH |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 5.5V |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 16Pins |
No. of Series Cells | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2003 |
Battery Management Function | Charger Status Monitor |
IC Generic Number | 2003 |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 5mA |
Output Voltage | 4.5V |
Power Supply IC Type | Battery charger |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Switch-mode NiCd/NiMH battery charger with negative dV and dT/dt termination | Texas Instruments |
Nicd/Nimh Charge Manager, Smd, 2003 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ2003S-N?
Additional datasheets, footprints and schematics for BQ2003S-N are listed on our Part Details page. You can also find images and similar parts to BQ2003S-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2003S-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2003S-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2003S-N fall under?
The BQ2003S-N is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2003S-N when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2003S-N you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2003S-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2003S-N have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ2003S-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2003S-N often in real-time on the comparison pages.
What if I can't find stock of BQ2003S-N?
You can fill out our help required form which you can use to request a quote for BQ2003S-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.