Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.56
|
34,706
in stock
|
Buy Now |
Battery Type | NiCd NiMH |
---|---|
Input Voltage | 7V |
Battery Charge Voltage | - |
Charge Current Max | 2A |
Battery IC Case Style | DIP |
No. of Pins | 16Pins |
No. of Series Cells | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2003 |
Battery Management Function | Charge Controller |
Input Voltage Max | 5.5V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
Switch-mode NiCd/NiMH battery charger with negative dV and dT/dt termination | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ2003PN?
Additional datasheets, footprints and schematics for BQ2003PN are listed on our Part Details page. You can also find images and similar parts to BQ2003PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2003PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2003PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2003PN fall under?
The BQ2003PN is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2003PN when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2003PN you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2003PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2003PN have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ2003PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2003PN often in real-time on the comparison pages.
What if I can't find stock of BQ2003PN?
You can fill out our help required form which you can use to request a quote for BQ2003PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.