Battery Type | NiCd NiMH |
---|---|
Input Voltage | 6V |
Battery Charge Voltage | 6V |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Series Cells | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2002 |
Battery Management Function | Charge Controller |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 10mA |
Output Voltage Max | 2V |
Power Supply IC Type | Battery charger |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
NiCd/NiMH battery charge controller with negative dV, PVT | Texas Instruments |
Nicd/Nimh Fast Charge, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ2002CSN?
Additional datasheets, footprints and schematics for BQ2002CSN are listed on our Part Details page. You can also find images and similar parts to BQ2002CSN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2002CSN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2002CSN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2002CSN fall under?
The BQ2002CSN is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2002CSN when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2002CSN you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2002CSN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2002CSN have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ2002CSN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2002CSN often in real-time on the comparison pages.
What if I can't find stock of BQ2002CSN?
You can fill out our help required form which you can use to request a quote for BQ2002CSN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.