Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol NiCd NiMH |
---|---|
Input Voltage | 6V |
Battery Charge Voltage | 2V |
Charge Current Max | 2A |
Battery IC Case Style | NSOIC |
No. of Pins | 8Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Switch-mode multi-chemistry battery charger with peak voltagedetection termination | Texas Instruments |
Battery Charger, 2A, Nsoic-8 | Newark Electronics |
BATTERY CHARGER, 2A, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a BQ2000SN-B5TR?
Additional datasheets, footprints and schematics for BQ2000SN-B5TR are listed on our Part Details page. You can also find images and similar parts to BQ2000SN-B5TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2000SN-B5TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2000SN-B5TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2000SN-B5TR fall under?
The BQ2000SN-B5TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2000SN-B5TR when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2000SN-B5TR you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2000SN-B5TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2000SN-B5TR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ2000SN-B5TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2000SN-B5TR often in real-time on the comparison pages.
What if I can't find stock of BQ2000SN-B5TR?
You can fill out our help required form which you can use to request a quote for BQ2000SN-B5TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.