Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Battery Type | Li-Ion NiCd NiMH |
---|---|
Input Voltage | 5V |
Battery Charge Voltage | 6V |
Charge Current Max | 2A |
Battery IC Case Style | DIP |
No. of Pins | 8Pins |
No. of Series Cells | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -20°C to +70°C |
Switch-mode multi-chemistry battery charger with peak voltagedetection termination | Texas Instruments |
PROG BATTERY CHARGER, 2000, PDIP8 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Prog Battery Charger, 2000, Pdip8 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ2000PN-B5.?
Additional datasheets, footprints and schematics for BQ2000PN-B5. are listed on our Part Details page. You can also find images and similar parts to BQ2000PN-B5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2000PN-B5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2000PN-B5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2000PN-B5. fall under?
The BQ2000PN-B5. is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2000PN-B5. when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2000PN-B5. you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2000PN-B5. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2000PN-B5. have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BQ2000PN-B5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2000PN-B5. often in real-time on the comparison pages.
What if I can't find stock of BQ2000PN-B5.?
You can fill out our help required form which you can use to request a quote for BQ2000PN-B5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.