Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.76
|
1,770
in stock
|
Buy Now | |
Distrelec
from US$5.04
|
2,017
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.33
|
434
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
417
in stock
|
Buy Now | |
Farnell
from US$3.83
|
342
in stock
|
Buy Now | |
Rapid Electronics
from US$3.55
|
80
in stock
|
Buy Now | |
element14
from US$11.32
|
24
in stock
|
Buy Now | |
Rutronik
from US$2.92
|
-
|
Buy Now | |
RS Americas
from US$4.65
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 850nm |
Angle of Half Sensitivity ± | 40° |
Dark Current | 1nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Osram Opto Semiconductors Photodiode 850nm 250mW TO-18 | Distrelec |
Osram BPX65 Silicon Pin Photodiode | Rapid Electronics |
IR TO18 PIN Photodiode 80o, BPX65 | Osram Opto Semiconductors BPX65 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | - |
Dark Current | 1000pA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 120°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Active Area | 1mm² |
Diode Type | Photodiode |
Fall Time tf | 0.0035µs |
Lead Spacing | 2.5mm |
Operating Temperature Range | -55°C to +120°C |
Peak Spectral Response Wavelength | 850nm |
Peak Wavelength | 900nm |
Reverse Voltage Vr Max | 50V |
Rise Time | 0.0035µs |
Sensitivity | 0.55A/W |
Wavelength Typ | 900nm |
Where can I find additional details, specifications and documents for a BPX 65?
Additional datasheets, footprints and schematics for BPX 65 are listed on our Part Details page. You can also find images and similar parts to BPX 65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPX 65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPX 65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPX 65 fall under?
The BPX 65 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to BPX 65 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPX 65 you can contact the distributor directly for product support, shipping queries etc.
Is the BPX 65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPX 65 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for BPX 65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPX 65 often in real-time on the comparison pages.
What if I can't find stock of BPX 65?
You can fill out our help required form which you can use to request a quote for BPX 65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.