Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
11,275
in stock
|
Buy Now | |
element14
from US$0.35
|
7,394
in stock
|
Buy Now | |
Farnell
from US$0.37
|
7,394
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
6,698
in stock
|
Buy Now | |
Micros
from US$0.22
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
533
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 850nm |
---|---|
Viewing Angle | 20° |
Power Consumption | 150mW |
No. of Pins | 2Pins |
Transistor Case Style | T-1 3/4 (5mm) |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 20° |
Current Ic Typ | 4.5mA |
Nom Sensitivity @ mW/cm² | 4.5mA @ 1mW/cm² |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Peak Spectral Response Wavelength | 850nm |
Rise Time | 2µs |
Transistor Polarity | NPN |
Transistor Type | Photo |
Voltage Vcc | 5V |
NPN Phototransistor 850nm 40deg. 5mm | RS |
PHOTOTRANSISTOR, NPN, OPTICAL SENSOR | element14 |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor BPW96B | Micros |
Transistor, Photo, Npn, 850Nm, T-1 3/4 | Newark Electronics |
PHOTOTRANSISTOR 5MM 20DEG | Rutronik |
BPW96 Series 850 nm â–’ 20â–‘ Through Hole Silicon NPN Phototransistor - T-1 3/4 | Future Electronics |
Phototransistor IR Chip Silicon 850nm 2-Pin T-1 3/4 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BPW96B?
Additional datasheets, footprints and schematics for BPW96B are listed on our Part Details page. You can also find images and similar parts to BPW96B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW96B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW96B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW96B fall under?
The BPW96B is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPW96B when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW96B you can contact the distributor directly for product support, shipping queries etc.
Is the BPW96B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW96B have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for BPW96B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW96B often in real-time on the comparison pages.
What if I can't find stock of BPW96B?
You can fill out our help required form which you can use to request a quote for BPW96B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.