Status: | Unknown |
---|---|
Series: | BPW85, BPW85A, BPW85B, BPW85C |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
6,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
4,428
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
3,522
in stock
|
Buy Now | |
element14
from US$0.25
|
3,522
in stock
|
Buy Now | |
Farnell
from US$0.22
|
3,522
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1 |
Dimensions (in mm): Ø 3 |
Applications |
---|
Detector in electronic control and drive circuits |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPW85, BPW85A, BPW85B, BPW85C |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
NPN Phototransistor 850nm 25deg 3mm | RS |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor, T1 | Newark Electronics |
PHOTOTRANSISTOR, T1 | element14 |
Phototransistor Chip Silicon 850nm 2-Pin T-1 | EBV Elektronik |
850 nm â–’ 25â–‘ Half Sensitivity T-1 Through Hole Silicon NPN Phototransistor | Future Electronics |
PHOTO TRANSISTOR 450-1080NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPW85?
Additional datasheets, footprints and schematics for BPW85 are listed on our Part Details page. You can also find images and similar parts to BPW85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW85 fall under?
The BPW85 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPW85 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW85 you can contact the distributor directly for product support, shipping queries etc.
Is the BPW85 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPW85 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BPW85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW85 often in real-time on the comparison pages.
What if I can't find stock of BPW85?
You can fill out our help required form which you can use to request a quote for BPW85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.