Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
3,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
8,175
in stock
|
Buy Now | |
element14
from US$0.50
|
7,973
in stock
|
Buy Now | |
Farnell
from US$0.46
|
7,973
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,108
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | Radial Leaded |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +100°C |
Peak Spectral Response Wavelength | 950nm |
Rise Time | 100ns |
Wavelength Typ | 950nm |
Photodiode, Pin | Newark Electronics |
PHOTODIODE, PIN | element14 |
PIN Photodiode 950nm 65deg Side-View | RS |
PHOTODIODE SIDEVIEW,130DEG | Rutronik |
Photodiode | Transfer Multisort Elektronik |
Photodiode PIN Chip 950nm 2-Pin Side View Bulk | EBV Elektronik |
Silicon PIN Photodiode, side view, 5 x 3 x 6.4mm | Future Electronics |
Where can I find additional details, specifications and documents for a BPW83?
Additional datasheets, footprints and schematics for BPW83 are listed on our Part Details page. You can also find images and similar parts to BPW83 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW83 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW83 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW83 fall under?
The BPW83 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW83 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW83 you can contact the distributor directly for product support, shipping queries etc.
Is the BPW83 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW83 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for BPW83.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW83 often in real-time on the comparison pages.
What if I can't find stock of BPW83?
You can fill out our help required form which you can use to request a quote for BPW83 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.