Status: | Unknown |
---|---|
Series: | BPW77NA, BPW77NB |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
1,115
in stock
|
Buy Now | |
element14
from US$1.81
|
475
in stock
|
Buy Now | |
Farnell
from US$1.92
|
448
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
299
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
27
in stock
|
Buy Now | |
Kruse
-
|
19,337
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$1.53
|
-
|
Buy Now | |
Future Electronics
from US$1.54
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
Schukat Electronic
from US$1.67
|
-
|
Buy Now | |
Distrelec
from US$2.32
|
-
|
Buy Now | |
TTI Europe
from US$1.48
|
-
|
Buy Now |
Package type: leaded |
Package form: TO-18 |
Dimensions (in mm): Ø 4.7 |
Applications |
---|
Detector in electronic control and drive circuits |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPW77NA, BPW77NB |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Phototransistor Chip Silicon NPN 850nm | RS |
PHOTO TRANSISTOR, NPN, SILICON | element14 |
Phototransistor | Transfer Multisort Elektronik |
Transistor, Photo, Npn, 850Nm, To-18-3 | Newark Electronics |
TRAN PHOTO BPW77 RM | Kruse |
Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA | EBV Elektronik |
PHOTOTRANSISTOR METAL TO18 | Rutronik |
850 nm â–’ 10â–‘ Narrow Angle Photo Sensitivity Silicon NPN Phototransistor - TO-18 | Future Electronics |
Phototrans. Water-clear 10mA TO18 | Schukat Electronic |
Vishay IR Phototransistor 850 nm 70 V TO-18 | Distrelec |
PHOTO TRANSISTOR 450-1080NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPW77NB?
Additional datasheets, footprints and schematics for BPW77NB are listed on our Part Details page. You can also find images and similar parts to BPW77NB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW77NB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW77NB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW77NB fall under?
The BPW77NB is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPW77NB when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW77NB you can contact the distributor directly for product support, shipping queries etc.
Is the BPW77NB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPW77NB have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for BPW77NB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW77NB often in real-time on the comparison pages.
What if I can't find stock of BPW77NB?
You can fill out our help required form which you can use to request a quote for BPW77NB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.