Status: | Unknown |
---|---|
Series: | BPW77NA, BPW77NB |
RoHS: | Compliant |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
2,300
in stock
|
Buy Now | |
element14
from US$1.81
|
1,109
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
818
in stock
|
Buy Now | |
Farnell
from US$1.72
|
818
in stock
|
Buy Now | |
Rutronik
from US$1.78
|
-
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
TTI Europe
from US$1.46
|
-
|
Buy Now |
Package type: leaded |
Package form: TO-18 |
Dimensions (in mm): Ø 4.7 |
Applications |
---|
Detector in electronic control and drive circuits |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPW77NA, BPW77NB |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
NPN Phototransistor 850nm 10deg TO-206AA | RS |
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3 | element14 |
Phototransistor, Npn, 3-To-18 | Newark Electronics |
PHOTOTRANSISTOR, NPN, 3-TO-18 | Farnell |
PHOTOTRANSISTOR TO18 850NM 20° | Rutronik |
BPW77NA Series â–’10â–‘ Sensitivity Through Hole NPN Silicon Phototransistor - TO-18 | Future Electronics |
Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA | Avnet America |
PHOTO TRANSISTOR 450-1080NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPW77NA?
Additional datasheets, footprints and schematics for BPW77NA are listed on our Part Details page. You can also find images and similar parts to BPW77NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW77NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW77NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW77NA fall under?
The BPW77NA is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPW77NA when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW77NA you can contact the distributor directly for product support, shipping queries etc.
Is the BPW77NA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPW77NA have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Rutronik have stock available or on a lead time for BPW77NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW77NA often in real-time on the comparison pages.
What if I can't find stock of BPW77NA?
You can fill out our help required form which you can use to request a quote for BPW77NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.