Prices starting from US$1.94
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.50 |
1,600
|
Buy Now | |
Farnell | US$2.64 |
8,535
|
Buy Now | |
Newark Electronics | US$2.52 |
7,922
|
Buy Now | |
element14 | US$2.59 |
7,922
|
Buy Now | |
TTI Europe | US$2.15 |
2,000
|
Buy Now | |
Transfer Multisort Elektronik | US$2.55 |
67
|
Buy Now | |
Chip One Stop | US$2.66 |
28
|
Buy Now | |
Rutronik | US$3.33 |
-
|
Buy Now | |
Future Electronics | US$1.98 |
-
|
Buy Now | |
Avnet America | US$1.94 |
-
|
Buy Now | |
Distrelec | US$3.28 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | 12° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Active Area | 0.78mm² |
Breakdown Voltage Vbr | 200V |
Operating Temperature Range | -40°C to +125°C |
Peak Wavelength | 900nm |
Reverse Voltage Vr Max | 60V |
Rise Time | 7ns |
Sensitivity | 0.6A/W |
Wavelength Typ | 900nm |
PHOTODIODE, 11PF | Farnell |
Photodiode, 11Pf | Newark Electronics |
Photodiode PIN Chip 900nm 0.6A/W | RS |
PIN IR photodiode | Transfer Multisort Elektronik |
PHOTODIODE 900NM 24° TO-18 META | Rutronik |
900 nm â–’12â–‘ Sensitivity Radial Through Hole Silicon PIN Photodiode - TO-18 | Future Electronics |
Photodiode PIN Chip 900nm 0.6A/W Sensitivity 2-Pin TO-18 Bulk | Avnet America |
Vishay IR Photodiode 900nm, TO-18 4.7 mm | Distrelec |
Where can I find additional details, specifications and documents for a BPW24R?
Additional datasheets, footprints and schematics for BPW24R are listed on our Part Details page. You can also find images and similar parts to BPW24R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW24R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW24R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW24R fall under?
The BPW24R is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW24R when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW24R you can contact the distributor directly for product support, shipping queries etc.
Is the BPW24R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW24R have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TTI Europe and RS have stock available or on a lead time for BPW24R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW24R often in real-time on the comparison pages.
What if I can't find stock of BPW24R?
You can fill out our help required form which you can use to request a quote for BPW24R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.