Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
2,880
in stock
|
Buy Now | |
RS
from US$0.27
|
4,260
in stock
|
Buy Now | |
element14
from US$0.38
|
2,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
545
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
Package type: leaded |
Package form: T-¾ |
Dimensions (in mm): Ø 1.8 |
Applications |
---|
Detector in electronic control and drive circuits |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPW17N |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
PHOTO TRANS. 1.8MM 12DEG LENS-e4 | RS |
PHOTOTRANSISTOR, T3/4 | element14 |
Phototransistor, Npn, 850Nm, T-3/4 | Newark Electronics |
Phototransistor Chip Silicon 825nm 2-Pin T-3/4 | EBV Elektronik |
PHOTOTRANSISTOR 1,8MM | Rutronik |
825 nm â–’12â–‘ Sensitivity 32 V 50 mA Through Hole NPN Phototransistor - T-3/4 | Future Electronics |
Vishay IR Phototransistor 825 nm 32 V T-3/4 1.8 mm | Distrelec |
PHOTO TRANSISTOR 450-1040NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPW17N?
Additional datasheets, footprints and schematics for BPW17N are listed on our Part Details page. You can also find images and similar parts to BPW17N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW17N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW17N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW17N fall under?
The BPW17N is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPW17N when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW17N you can contact the distributor directly for product support, shipping queries etc.
Is the BPW17N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPW17N have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for BPW17N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW17N often in real-time on the comparison pages.
What if I can't find stock of BPW17N?
You can fill out our help required form which you can use to request a quote for BPW17N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.