BPV23NF

Electronic & Electrical Components

> Optoelectronics LEDs & Displays

> Photo Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for BPV23NF
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BPV23NF
Series Information for BPV23NF - Vishay Intertechnology

Features

  • feature
    - Package type: leaded - Package form: side view - Dimensions (in mm): 4.5 x 5 x 6 - Radiant sensitive area (in mm2): 4.4 - High radiant sensitivity - Daylight blocking filter matched with 870 nm to 950 nm emitters - Fast response times - Angle of half sensitivity: u03d5 = u00b1 60u00b0 - Compliant to RoHS Directive 2002/95/EC and in accordance to WEEE 2002/96/EC

Description

PHOTODIODE 0.05A 1.3V
BPV23NF is a PIN photodiode with high speed and high radiant sensitivity in a black, plastic package with side view lens and daylight blocking filter. Filter bandwidth is matched with 870 nm to 950 nm IR emitters. The lens achieves 80 % of sensitivity improvement in comparison with flat package. BPV23NFL has long leads, other specifications like BPV23NF.

Specifications

No. of Pins:
2Pins
Diode Case Style:
Radial Leaded
Wavelength of Peak Sensitivity:
940nm
Angle of Half Sensitivity ±:
60°
Dark Current:
2000pA
Operating Temperature Min:
-40°C
Operating Temperature Max:
100°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
-
SVHC:
No SVHC (15-Jan-2019)
Active Area:
5.7mm²
Breakdown Voltage Vbr:
60V
Operating Temperature Range:
-40°C to +100°C
Peak Wavelength:
940nm
Reverse Voltage Vr Max:
60V
Rise Time:
70ns
Sensitivity:
0.6A/W
Wavelength Typ:
940nm

Alternate Descriptions

Avnet America

Photodiode PIN Chip 940nm 0.6A/W Sensitivity 2-Pin

Avnet America product

Avnet Europe

Photodiode PIN Chip 940nm 0.6A/W Sensitivity 2-Pin

Avnet Europe product

Future Electronics

940 nm 70 ns ▒ 60░ Wide Angle High Speed Silicon PIN Photodiode