No. of Pins | 2Pins |
---|---|
Diode Case Style | Radial Leaded |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Active Area | 7.5mm² |
Breakdown Voltage Vbr | 60V |
External Depth | 5mm |
External Length / Height | 6mm |
External Width | 4.5mm |
Fall Time tf | 100ns |
Forward Voltage VF Max | 1.3V |
Junction Temperature Tj Max | 100°C |
Junction Temperature Tj Min | 100°C |
Lead Length | 26.5mm |
Lead Spacing | 2.54mm |
Open Circuit Voltage | 370V |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 940nm |
Reverse Voltage Vr Max | 60V |
Rise Time | 100ns |
Sensitivity | 0.6A/W |
Short Circuit Current | 80µA |
Storage Temperature Max | 100°C |
Storage Temperature Min | -55°C |
Wavelength Typ | 940nm |
Photodiode, Pin | Newark Electronics |
PHOTODIODE, PIN | element14 |
Where can I find additional details, specifications and documents for a BPV22N..?
Additional datasheets, footprints and schematics for BPV22N.. are listed on our Part Details page. You can also find images and similar parts to BPV22N.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPV22N.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPV22N.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPV22N.. fall under?
The BPV22N.. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPV22N.. when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPV22N.. you can contact the distributor directly for product support, shipping queries etc.
Is the BPV22N.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPV22N.. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BPV22N...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPV22N.. often in real-time on the comparison pages.
What if I can't find stock of BPV22N..?
You can fill out our help required form which you can use to request a quote for BPV22N.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.