Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
1,656
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
181,425
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
181,425
in stock
|
Buy Now | |
RS
from US$0.59
|
3,989
in stock
|
Buy Now | |
element14
from US$0.48
|
1,656
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: side view |
Dimensions (in mm): 4.5 x 5 x 6 |
Applications |
---|
High speed detector for infrared radiation |
Infrared remote control and free air data transmission systems, e.g. in combination with TSALxxxx series IR emitters |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPV22F |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
Diode, Photo, 950Nm, 60°, Side Looking | Newark Electronics |
Photodiode PIN Chip 950nm 0.6A/W Sensitivity 2-Pin | Avnet America |
PHOTO PIN DIODE SV FILTR 950-e4 | RS |
PHOTODIODE, 50MA, SILICON PIN | element14 |
950 nm â–’60â–‘ Sensitivity Side View Through Hole Silicon PIN Photodiode | Future Electronics |
PHOTO PIN DIODE 870-1050NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPV22F?
Additional datasheets, footprints and schematics for BPV22F are listed on our Part Details page. You can also find images and similar parts to BPV22F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPV22F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPV22F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPV22F fall under?
The BPV22F is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPV22F when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPV22F you can contact the distributor directly for product support, shipping queries etc.
Is the BPV22F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPV22F have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for BPV22F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPV22F often in real-time on the comparison pages.
What if I can't find stock of BPV22F?
You can fill out our help required form which you can use to request a quote for BPV22F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.