Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
4,140
in stock
|
Buy Now | |
element14
from US$0.47
|
3,471
in stock
|
Buy Now | |
Farnell
from US$0.44
|
3,471
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,815
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
1,195
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
70
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1¾ |
Dimensions (in mm): Ø 5 |
Applications |
---|
Detector for industrial electronic circuitry, measurement and control |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPV11F |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Phototransistor IR NPN Transistor 930nm | RS |
PHOTOTRANSISTOR, T1.3/4 | element14 |
Phototransistor | Transfer Multisort Elektronik |
30 deg IR Phototransistor, Through Hole 2-Pin 5mm (T-1 3/4) package | Siliconix / Vishay BPV11F | RS Americas |
Phototransistor, T1.3/4 | Newark Electronics |
Phototransistor IR Chip Silicon 930nm 2-Pin T-1 3/4 | EBV Elektronik |
PHOTOTRANSISTOR WITH FILTER 15° | Rutronik |
850 nm â–’15â–‘ Sensitivity 70 V 50 mA Through Hole NPN Phototransistor - T-1 3/4 | Future Electronics |
PHOTO TRANSISTOR 900-980NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPV11F?
Additional datasheets, footprints and schematics for BPV11F are listed on our Part Details page. You can also find images and similar parts to BPV11F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPV11F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPV11F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPV11F fall under?
The BPV11F is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPV11F when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPV11F you can contact the distributor directly for product support, shipping queries etc.
Is the BPV11F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPV11F have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for BPV11F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPV11F often in real-time on the comparison pages.
What if I can't find stock of BPV11F?
You can fill out our help required form which you can use to request a quote for BPV11F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.