Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
12,299
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
26,850
in stock
|
Buy Now | |
element14
from US$0.48
|
7,488
in stock
|
Buy Now | |
Farnell
from US$0.46
|
7,488
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
7,322
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
4,005
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
4,000
in stock
|
Buy Now | |
Micros
from US$0.20
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,909
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1¾ |
Dimensions (in mm): Ø 5 |
Applications |
---|
High speed detector for infrared radiation |
Infrared remote control and free air data transmission systems, e.g. in combination with TSFFxxxx series IR emitters |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPV10NF |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
PIN Photodiode Black 60µA 5mm | Schukat Electronic |
IR Photodiode PIN 940nm 0.55A/W | RS |
PHOTODIODE, PIN | element14 |
940 nm 2.5 ns â–’ 20â–‘ T-1 3/4 5 mm High Speed Silicon PIN Photodiode | Future Electronics |
PHOTO PIN DIODE 790-1050NM | TTI Europe |
PHOTO PIN DIODE FILTER 875NM | Rutronik |
Photodiode BPV10NF | Micros |
PIN IR photodiode | Transfer Multisort Elektronik |
Diode, Photo, 940Nm, 20°, T-1 3/4 | Newark Electronics |
Photodiode PIN Chip 940nm 0.55A/W Sensitivity 2-Pin T-1 3/4 | Avnet America |
Vishay IR Photodiode 940nm, T-1 3/4 5 mm | Distrelec |
Where can I find additional details, specifications and documents for a BPV10NF?
Additional datasheets, footprints and schematics for BPV10NF are listed on our Part Details page. You can also find images and similar parts to BPV10NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPV10NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPV10NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPV10NF you can contact the distributor directly for product support, shipping queries etc.
Is the BPV10NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPV10NF have stock available?
Authorised distributors including Schukat Electronic, RS, element14, Farnell and Future Electronics have stock available or on a lead time for BPV10NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPV10NF often in real-time on the comparison pages.
What if I can't find stock of BPV10NF?
You can fill out our help required form which you can use to request a quote for BPV10NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.