Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
6,004
in stock
|
Buy Now | |
element14
from US$0.36
|
5,867
in stock
|
Buy Now | |
Farnell
from US$0.42
|
5,867
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
3,972
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
340
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1¾ |
Dimensions (in mm): Ø 5 |
Applications |
---|
High speed photo detector |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPV10 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Photodiode, 0.05A, 1.3V | Newark Electronics |
PHOTODIODE, 0.05A, 1.3V | element14 |
PIN Photodiode 920nm Sensitive 20deg 5mm | RS |
PIN photodiode | Transfer Multisort Elektronik |
940 nm â–’15â–‘ Sensitivity 60 V 1 nA Through Hole NPN Phototransistor - T-1 3/4 | Future Electronics |
Photodiode PIN Chip 920nm 0.55A/W Sensitivity 2-Pin T-1 3/4 Bulk | Avnet America |
PIN Photodiode 920nm Sensitive 20deg 5mm | Siliconix / Vishay BPV10 | RS Americas |
PHOTO PIN DIODE 380-1100NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPV10?
Additional datasheets, footprints and schematics for BPV10 are listed on our Part Details page. You can also find images and similar parts to BPV10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPV10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPV10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPV10 fall under?
The BPV10 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPV10 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPV10 you can contact the distributor directly for product support, shipping queries etc.
Is the BPV10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPV10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BPV10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPV10 often in real-time on the comparison pages.
What if I can't find stock of BPV10?
You can fill out our help required form which you can use to request a quote for BPV10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.