Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Tiva C Series EK-TM4C123GXL LaunchPad Evaluation Kit |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | TMP006 Infrared Object Temperature Sensor 9-axis InvenSense MPU9150 Motion Sensor |
MPU9150, SENSOR HUB, BOOSTERPACK, MODULE | element14 |
Where can I find additional details, specifications and documents for a BOOSTXL-SENSHUB?
Additional datasheets, footprints and schematics for BOOSTXL-SENSHUB are listed on our Part Details page. You can also find images and similar parts to BOOSTXL-SENSHUB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOSTXL-SENSHUB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOSTXL-SENSHUB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOSTXL-SENSHUB fall under?
The BOOSTXL-SENSHUB is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to BOOSTXL-SENSHUB when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOSTXL-SENSHUB you can contact the distributor directly for product support, shipping queries etc.
Is the BOOSTXL-SENSHUB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOSTXL-SENSHUB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BOOSTXL-SENSHUB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOSTXL-SENSHUB often in real-time on the comparison pages.
What if I can't find stock of BOOSTXL-SENSHUB?
You can fill out our help required form which you can use to request a quote for BOOSTXL-SENSHUB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.