Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DRV8323RS |
Kit Application Type | Motor Driver |
Application Sub Type | 3-Phase BLDC Driver |
Kit Contents | Eval Module DRV8323RS |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DRV8323RS three-phase smart gate driver with buck, shunt amps (SPI interface) evaluation module | Texas Instruments |
Eval Module, 3-Ph Smart Gate Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a BOOSTXL-DRV8323RS?
Additional datasheets, footprints and schematics for BOOSTXL-DRV8323RS are listed on our Part Details page. You can also find images and similar parts to BOOSTXL-DRV8323RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOSTXL-DRV8323RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOSTXL-DRV8323RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOSTXL-DRV8323RS fall under?
The BOOSTXL-DRV8323RS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BOOSTXL-DRV8323RS when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOSTXL-DRV8323RS you can contact the distributor directly for product support, shipping queries etc.
Is the BOOSTXL-DRV8323RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOSTXL-DRV8323RS have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for BOOSTXL-DRV8323RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOSTXL-DRV8323RS often in real-time on the comparison pages.
What if I can't find stock of BOOSTXL-DRV8323RS?
You can fill out our help required form which you can use to request a quote for BOOSTXL-DRV8323RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.