Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28 |
Silicon Family Name | Piccolo - TMS320F280xx |
For Use With | C2000 Piccolo and Other 40 Pin Based LaunchPads |
Kit Contents | LED BoosterPack Power Supply Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3 Booster Converters 8 RGB LEDs MSP430 Capacitive Touch Interface |
Expansion board | Transfer Multisort Elektronik |
C2000 LED BoosterPack | Texas Instruments |
Add-On Board, Led Booster Pack, C2000 Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a BOOSTXL-C2KLED?
Additional datasheets, footprints and schematics for BOOSTXL-C2KLED are listed on our Part Details page. You can also find images and similar parts to BOOSTXL-C2KLED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOSTXL-C2KLED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOSTXL-C2KLED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOSTXL-C2KLED fall under?
The BOOSTXL-C2KLED is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to BOOSTXL-C2KLED when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOSTXL-C2KLED you can contact the distributor directly for product support, shipping queries etc.
Is the BOOSTXL-C2KLED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOSTXL-C2KLED have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for BOOSTXL-C2KLED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOSTXL-C2KLED often in real-time on the comparison pages.
What if I can't find stock of BOOSTXL-C2KLED?
You can fill out our help required form which you can use to request a quote for BOOSTXL-C2KLED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.