Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430FR |
Application Sub Type | - |
Kit Contents | Plug-in Module BOOST-IR BoosterPack Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | MSP430 |
Features | IR LED Transceiver & Demodulator 4x4 Membrane Keypad 20pin BoosterPack Header |
For Use With | TI LaunchPad Development Kits |
Infrared (IR) BoosterPack Plug-in Module | Texas Instruments |
PLUG-IN MOD, MSP430 INFRARED BOOSTERPACK | element14 |
Optical Sensor Dev Kit, BOOST-IR | RS |
Plug-In Mod, Msp430 Infrared Boosterpack | Newark Electronics |
Where can I find additional details, specifications and documents for a BOOST-IR?
Additional datasheets, footprints and schematics for BOOST-IR are listed on our Part Details page. You can also find images and similar parts to BOOST-IR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOST-IR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOST-IR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOST-IR fall under?
The BOOST-IR is listed under Development Boards Evaluation Tools > RF / Wireless Development Kits > RF / IF Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BOOST-IR when available in the RF / IF Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOST-IR you can contact the distributor directly for product support, shipping queries etc.
Is the BOOST-IR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOST-IR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for BOOST-IR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOST-IR often in real-time on the comparison pages.
What if I can't find stock of BOOST-IR?
You can fill out our help required form which you can use to request a quote for BOOST-IR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.