Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | EM Adapter BoosterPack |
---|---|
For Use With | TI MCU LaunchPads & RF Evaluation Modules |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Application Sub Type | RF Module |
Features | 32.768kHz Oscillator Option Buck/Boost Voltage Reg Dual-row LaunchPad Connectors USB Power Supply |
Kit Application Type | Wireless Connectivity |
Kit Contents | EM Adapter BoosterPack |
Silicon Manufacturer | Texas Instruments |
EM Adapter BoosterPack | Texas Instruments |
Sockets & Adapters, BOOST-CCEMADAPTER | RS |
Adaptor Board, Boosterpack For Rf Module | Newark Electronics |
Where can I find additional details, specifications and documents for a BOOST-CCEMADAPTER?
Additional datasheets, footprints and schematics for BOOST-CCEMADAPTER are listed on our Part Details page. You can also find images and similar parts to BOOST-CCEMADAPTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOST-CCEMADAPTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOST-CCEMADAPTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOST-CCEMADAPTER fall under?
The BOOST-CCEMADAPTER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to BOOST-CCEMADAPTER when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOST-CCEMADAPTER you can contact the distributor directly for product support, shipping queries etc.
Is the BOOST-CCEMADAPTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOST-CCEMADAPTER have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BOOST-CCEMADAPTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOST-CCEMADAPTER often in real-time on the comparison pages.
What if I can't find stock of BOOST-CCEMADAPTER?
You can fill out our help required form which you can use to request a quote for BOOST-CCEMADAPTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.