Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS7042 |
No. of Bits | 12bit |
Sample Rate | 1MSPS |
Kit Application Type | Data Acquisition |
Application Sub Type | ADC |
Kit Contents | BoosterPack Eval Board ADS7042 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ADS7042 Ultra-Low Power Data Acquisition BoosterPack | Texas Instruments |
Eval Board, Adc, 12Bit, 1Msps | Newark Electronics |
Where can I find additional details, specifications and documents for a BOOST-ADS7042?
Additional datasheets, footprints and schematics for BOOST-ADS7042 are listed on our Part Details page. You can also find images and similar parts to BOOST-ADS7042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOST-ADS7042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOST-ADS7042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOST-ADS7042 fall under?
The BOOST-ADS7042 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BOOST-ADS7042 when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOST-ADS7042 you can contact the distributor directly for product support, shipping queries etc.
Is the BOOST-ADS7042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOST-ADS7042 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BOOST-ADS7042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOST-ADS7042 often in real-time on the comparison pages.
What if I can't find stock of BOOST-ADS7042?
You can fill out our help required form which you can use to request a quote for BOOST-ADS7042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.