Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.20
Accessory Type | Band Strap Adapter |
---|---|
For Use With | MIL-C-38999 Series III & IV Connectors |
Connector Shell Size | 15 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bnx40Az00-1410Ax |Raychem Te Connectivity BNX40AZ00-1410AX | Newark Electronics |
Circular MIL Spec Backshells BNX40AZ00-1410AX | Rapid Electronics |
Code-40 Banding Back shell Straight Aluminum Nickel PTFP #15/D Shell Size #10 Entry Size | Avnet America |
BANDSTRAP ADAPTOR, 38999, SIZE 15 | element14 |
Where can I find additional details, specifications and documents for a BNX40AZ00-1410AX?
Additional datasheets, footprints and schematics for BNX40AZ00-1410AX are listed on our Part Details page. You can also find images and similar parts to BNX40AZ00-1410AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNX40AZ00-1410AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNX40AZ00-1410AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNX40AZ00-1410AX fall under?
The BNX40AZ00-1410AX is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to BNX40AZ00-1410AX when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNX40AZ00-1410AX you can contact the distributor directly for product support, shipping queries etc.
Is the BNX40AZ00-1410AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNX40AZ00-1410AX have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for BNX40AZ00-1410AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNX40AZ00-1410AX often in real-time on the comparison pages.
What if I can't find stock of BNX40AZ00-1410AX?
You can fill out our help required form which you can use to request a quote for BNX40AZ00-1410AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.