BNX40AB00-1612AX Connectors by TE Connectivity

BANDSTRAP ADAPTOR 38999 SIZE 17

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.63

Distributor Stock
Logo for Farnell
Farnell
from US$28.63
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$53.02
26
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$51.50
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$45.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$43.77
-
Buy Now

Specifications

Accessory Type Band Strap Adapter
For Use With MIL-C-38999 Series III & IV Connectors
Connector Shell Size 17
Cable Exit Angle 180°
Connector Body Material Aluminium Body
Product Range -
SVHC Cadmium (27-Jun-2018)

Alternative Descriptions

Circular MIL Spec Backshells BNX40AB00-1612AX | Rapid Electronics
Bnx40Ab00-1612Ax |Raychem Te Connectivity BNX40AB00-1612AX | Newark Electronics
Connector Accessories Banding Backshell Size 17 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America
Raychem, Bandstrap adapter cadmium size 16 | TE Connectivity BNX40AB00-1612AX | RS Americas
BANDSTRAP ADAPTOR, 38999, SIZE 17 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BNX40AB00-1612AX?

Additional datasheets, footprints and schematics for BNX40AB00-1612AX are listed on our Part Details page. You can also find images and similar parts to BNX40AB00-1612AX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BNX40AB00-1612AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNX40AB00-1612AX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BNX40AB00-1612AX fall under?

The BNX40AB00-1612AX is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to BNX40AB00-1612AX when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BNX40AB00-1612AX you can contact the distributor directly for product support, shipping queries etc.

Is the BNX40AB00-1612AX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BNX40AB00-1612AX have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for BNX40AB00-1612AX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BNX40AB00-1612AX often in real-time on the comparison pages.

What if I can't find stock of BNX40AB00-1612AX?

You can fill out our help required form which you can use to request a quote for BNX40AB00-1612AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay