BNX40AB00-1208AX Connectors by TE Connectivity

BANDSTRAP ADAPTOR 38999 SIZE 13

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.76

Distributor Stock
Logo for Farnell
Farnell
from US$15.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$29.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.11
-
Buy Now
Logo for element14
element14
from US$22.99
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Accessory Type Band Strap Adapter
For Use With MIL-C-38999 Series III & IV Connectors
Connector Shell Size 13
Cable Exit Angle 180°
Connector Body Material Aluminium Body
Product Range -
SVHC Cadmium (27-Jun-2018)

Alternative Descriptions

Bnx40Ab00-1208Ax |Raychem Te Connectivity BNX40AB00-1208AX | Newark Electronics
Raychem, Bandstrap adapter cadmium size 12 | TE Connectivity BNX40AB00-1208AX | RS Americas
BANDSTRAP ADAPTOR, 38999, SIZE 13 | element14
Code-40 Banding Back shell Straight Aluminum Alloy Cadmium Olive Drab #13/C Shell Size #8 Entry Size | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BNX40AB00-1208AX?

Additional datasheets, footprints and schematics for BNX40AB00-1208AX are listed on our Part Details page. You can also find images and similar parts to BNX40AB00-1208AX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BNX40AB00-1208AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNX40AB00-1208AX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BNX40AB00-1208AX fall under?

The BNX40AB00-1208AX is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to BNX40AB00-1208AX when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BNX40AB00-1208AX you can contact the distributor directly for product support, shipping queries etc.

Is the BNX40AB00-1208AX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BNX40AB00-1208AX have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for BNX40AB00-1208AX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BNX40AB00-1208AX often in real-time on the comparison pages.

What if I can't find stock of BNX40AB00-1208AX?

You can fill out our help required form which you can use to request a quote for BNX40AB00-1208AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay