Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -68A |
Drain Source Voltage Vds | -75V |
On Resistance Rds(on) | 0.0065ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220F |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
MOSFET, P-CH, -75V, -68A, TO-220F | Farnell |
P-Channel Power Mosfet, -75V, -68A, 8.5Mohm, To-220F-3Sg/Tube |Onsemi BMS3004-1E | Newark Electronics |
Where can I find additional details, specifications and documents for a BMS3004-1E?
Additional datasheets, footprints and schematics for BMS3004-1E are listed on our Part Details page. You can also find images and similar parts to BMS3004-1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMS3004-1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMS3004-1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMS3004-1E fall under?
The BMS3004-1E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BMS3004-1E when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMS3004-1E you can contact the distributor directly for product support, shipping queries etc.
Is the BMS3004-1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMS3004-1E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BMS3004-1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMS3004-1E often in real-time on the comparison pages.
What if I can't find stock of BMS3004-1E?
You can fill out our help required form which you can use to request a quote for BMS3004-1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.