BMCWPM2L-BK-80-SET Rectangular Power Connectors & Components by Multicomp

HOUSING MALE BLACK 270A 2POLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.24

Distributor Stock
Logo for Farnell
Farnell
from US$2.24
No stock
Buy Now
Logo for element14
element14
from US$34.47
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Contacts 2Contacts
Product Range -
Connector Mounting Cable Mount
Contact Termination Type Crimp
Pitch Spacing -
Gender Plug
Contact Gender Pin
Contact Material -
Contact Plating -
Connector Shell Size -
No. of Rows 1Rows
SVHC No SVHC (07-Jul-2017)
No. of Positions 2Ways


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BMCWPM2L-BK-80-SET?

Additional datasheets, footprints and schematics for BMCWPM2L-BK-80-SET are listed on our Part Details page. You can also find images and similar parts to BMCWPM2L-BK-80-SET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BMCWPM2L-BK-80-SET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMCWPM2L-BK-80-SET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BMCWPM2L-BK-80-SET fall under?

The BMCWPM2L-BK-80-SET is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to BMCWPM2L-BK-80-SET when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BMCWPM2L-BK-80-SET you can contact the distributor directly for product support, shipping queries etc.

Is the BMCWPM2L-BK-80-SET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BMCWPM2L-BK-80-SET have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BMCWPM2L-BK-80-SET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BMCWPM2L-BK-80-SET often in real-time on the comparison pages.

What if I can't find stock of BMCWPM2L-BK-80-SET?

You can fill out our help required form which you can use to request a quote for BMCWPM2L-BK-80-SET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay