Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Product Range | BMC Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (07-Jul-2017) |
No. of Positions | 2Ways |
Where can I find additional details, specifications and documents for a BMCWPF2L-BK-80-SET?
Additional datasheets, footprints and schematics for BMCWPF2L-BK-80-SET are listed on our Part Details page. You can also find images and similar parts to BMCWPF2L-BK-80-SET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMCWPF2L-BK-80-SET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMCWPF2L-BK-80-SET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMCWPF2L-BK-80-SET fall under?
The BMCWPF2L-BK-80-SET is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMCWPF2L-BK-80-SET when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMCWPF2L-BK-80-SET you can contact the distributor directly for product support, shipping queries etc.
Is the BMCWPF2L-BK-80-SET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMCWPF2L-BK-80-SET have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BMCWPF2L-BK-80-SET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMCWPF2L-BK-80-SET often in real-time on the comparison pages.
What if I can't find stock of BMCWPF2L-BK-80-SET?
You can fill out our help required form which you can use to request a quote for BMCWPF2L-BK-80-SET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.