Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | - |
Contact Termination Type | Solder |
For Use With | Modular Power Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 25A |
Contact Material | Copper |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Solder |
Length | 25.8mm |
Material | Copper Plate |
Pin Length | 18.9mm |
Where can I find additional details, specifications and documents for a BMCPCL2A?
Additional datasheets, footprints and schematics for BMCPCL2A are listed on our Part Details page. You can also find images and similar parts to BMCPCL2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMCPCL2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMCPCL2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMCPCL2A fall under?
The BMCPCL2A is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to BMCPCL2A when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMCPCL2A you can contact the distributor directly for product support, shipping queries etc.
Is the BMCPCL2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMCPCL2A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BMCPCL2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMCPCL2A often in real-time on the comparison pages.
What if I can't find stock of BMCPCL2A?
You can fill out our help required form which you can use to request a quote for BMCPCL2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.