Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | - |
Contact Termination Type | Solder |
For Use With | Modular Power Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 25A |
Contact Material | Copper |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Length | 25mm |
Material | Copper Plate |
Pin Length | 11mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Termination Type | Through Hole |
---|---|
For Use With | Modular Power Connectors |
Current Rating | 25A |
Contact Material | Copper |
RoHS Compliant | Yes |
Contact, Through Hole | Newark Electronics |
CONTACT, PCB, 25A | element14 |
Where can I find additional details, specifications and documents for a BMCPCL1A?
Additional datasheets, footprints and schematics for BMCPCL1A are listed on our Part Details page. You can also find images and similar parts to BMCPCL1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMCPCL1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMCPCL1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMCPCL1A fall under?
The BMCPCL1A is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to BMCPCL1A when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMCPCL1A you can contact the distributor directly for product support, shipping queries etc.
Is the BMCPCL1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMCPCL1A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BMCPCL1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMCPCL1A often in real-time on the comparison pages.
What if I can't find stock of BMCPCL1A?
You can fill out our help required form which you can use to request a quote for BMCPCL1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.