BMCMS38AG Connectors by Multicomp

CONTACT 120A 2 AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.51

Distributor Stock
Logo for Farnell
Farnell
from US$2.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.73
-
Buy Now
Logo for element14
element14
from US$2.51
-
Buy Now

Specifications

Product Range -
Contact Gender Pin
Contact Termination Type Crimp
For Use With 120 Amp Series Battery Modular Housing Connectors
Wire Size AWG Max 2AWG
Wire Size AWG Min 2AWG
Current Rating 120A
Contact Material Copper
Contact Plating Silver Plated Contacts
SVHC No SVHC (27-Jun-2018)
Contact Termination Crimp
Wire Area Size Max 33.61mm²
Wire Area Size Min 33.61mm²
Wire Size 2AWG


BMCMS38AG Connector Contacts by Multicomp Pro

CONTACT, 120A, 2 AWG

Status: Unknown
Series: BMC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range BMC Series
Contact Gender Pin
Contact Termination Type Crimp
For Use With 120 Amp Series Battery Modular Housing Connectors
Wire Size AWG Max 2AWG
Wire Size AWG Min 2AWG
Current Rating 120A
RoHS Compliant Yes

Alternative Descriptions

Contact, 120A, 2 Awg | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BMCMS38AG?

Additional datasheets, footprints and schematics for BMCMS38AG are listed on our Part Details page. You can also find images and similar parts to BMCMS38AG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BMCMS38AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMCMS38AG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BMCMS38AG fall under?

The BMCMS38AG is listed under Cable Leads & Connectors > Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to BMCMS38AG when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BMCMS38AG you can contact the distributor directly for product support, shipping queries etc.

Is the BMCMS38AG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BMCMS38AG have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BMCMS38AG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BMCMS38AG often in real-time on the comparison pages.

What if I can't find stock of BMCMS38AG?

You can fill out our help required form which you can use to request a quote for BMCMS38AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay