Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Unknown |
Product Range | BMC Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | 50A Modular Power Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Current Rating | 50A |
Flammability Rating | UL94V-0 |
Material | Polycarbonate |
Operating Temperature Max | 125°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Compliant |
Product Range | BMC Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
For Use With | 50A Modular Power Connectors |
Colour | Red |
Connector Mounting | Cable Mount |
No. of Contacts | 2Contacts |
RoHS Compliant | Yes |
Plug And Socket Connector Housing | Newark Electronics |
CONNECTOR HOUSING, 2 WAY, POLYCARBONATE | element14 |
Where can I find additional details, specifications and documents for a BMC2S-RED?
Additional datasheets, footprints and schematics for BMC2S-RED are listed on our Part Details page. You can also find images and similar parts to BMC2S-RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMC2S-RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMC2S-RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMC2S-RED fall under?
The BMC2S-RED is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMC2S-RED when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMC2S-RED you can contact the distributor directly for product support, shipping queries etc.
Is the BMC2S-RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMC2S-RED have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BMC2S-RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMC2S-RED often in real-time on the comparison pages.
What if I can't find stock of BMC2S-RED?
You can fill out our help required form which you can use to request a quote for BMC2S-RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.