Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Unknown |
Product Range | BMC Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | 50A Modular Power Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Connector Mounting | Cable Mount |
Current Rating | 120A |
Flammability Rating | UL94V-0 |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
---|
Rectangular Power Connector, Housing, Red, 80A To 120A, Bmc Series, 2, Pin Rohs Compliant: Yes |Multicomp Pro BMC2MS-RED | Newark Electronics |
HOUSING, 2POLE, 80-120A, RED | element14 |
Where can I find additional details, specifications and documents for a BMC2MS-RED?
Additional datasheets, footprints and schematics for BMC2MS-RED are listed on our Part Details page. You can also find images and similar parts to BMC2MS-RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMC2MS-RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMC2MS-RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMC2MS-RED fall under?
The BMC2MS-RED is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMC2MS-RED when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMC2MS-RED you can contact the distributor directly for product support, shipping queries etc.
Is the BMC2MS-RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMC2MS-RED have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BMC2MS-RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMC2MS-RED often in real-time on the comparison pages.
What if I can't find stock of BMC2MS-RED?
You can fill out our help required form which you can use to request a quote for BMC2MS-RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.