Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | 175 Amp and 180 Amp Series Battery Modular Housing Connectors |
Wire Size AWG Max | 4AWG |
Wire Size AWG Min | - |
Current Rating | 125A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Wire Area Size Max | 21.14mm² |
Wire Size | 4AWG |
Where can I find additional details, specifications and documents for a BMC22AG?
Additional datasheets, footprints and schematics for BMC22AG are listed on our Part Details page. You can also find images and similar parts to BMC22AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMC22AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMC22AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMC22AG fall under?
The BMC22AG is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to BMC22AG when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMC22AG you can contact the distributor directly for product support, shipping queries etc.
Is the BMC22AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMC22AG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BMC22AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMC22AG often in real-time on the comparison pages.
What if I can't find stock of BMC22AG?
You can fill out our help required form which you can use to request a quote for BMC22AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.