Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mounting Wing |
---|---|
For Use With | BMC1S Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Flammability Rating | UL94V-0 |
Material | Polycarbonate |
Operating Temperature Max | +125°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Mounting Wing |
---|---|
For Use With | BMC1S Connectors |
Operating Temperature Max | +125°C |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
Mounting Wing | Newark Electronics |
Where can I find additional details, specifications and documents for a BMC1S-WI?
Additional datasheets, footprints and schematics for BMC1S-WI are listed on our Part Details page. You can also find images and similar parts to BMC1S-WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMC1S-WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMC1S-WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMC1S-WI fall under?
The BMC1S-WI is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to BMC1S-WI when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMC1S-WI you can contact the distributor directly for product support, shipping queries etc.
Is the BMC1S-WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMC1S-WI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BMC1S-WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMC1S-WI often in real-time on the comparison pages.
What if I can't find stock of BMC1S-WI?
You can fill out our help required form which you can use to request a quote for BMC1S-WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.