Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Unknown |
Product Range | BMC Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | 15A - 45A Modular Power Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Current Max | 45A |
Current Rating | 15A |
Flammability Rating | UL94V-0 |
Material | Polycarbonate |
Operating Temperature Max | +125°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Compliant |
Product Range | BMC Series |
---|---|
Gender | Plug |
No. of Positions | 1Positions |
For Use With | 50A - 75A Modular Power Connectors |
Colour | White |
Connector Mounting | Cable Mount |
Current Rating | 45A |
RoHS Compliant | Yes |
Plug & Socket Housing, 1 Position | Newark Electronics |
HOUSING, WHITE, 15A TO 45A | element14 |
Where can I find additional details, specifications and documents for a BMC1S-WHITE?
Additional datasheets, footprints and schematics for BMC1S-WHITE are listed on our Part Details page. You can also find images and similar parts to BMC1S-WHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMC1S-WHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMC1S-WHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMC1S-WHITE fall under?
The BMC1S-WHITE is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMC1S-WHITE when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMC1S-WHITE you can contact the distributor directly for product support, shipping queries etc.
Is the BMC1S-WHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMC1S-WHITE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BMC1S-WHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMC1S-WHITE often in real-time on the comparison pages.
What if I can't find stock of BMC1S-WHITE?
You can fill out our help required form which you can use to request a quote for BMC1S-WHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.