Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Unknown |
Product Range | BMC Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | 50A - 75A Modular Power Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Current Max | 75A |
Current Rating | 50A |
Flammability Rating | UL94V-0 |
Material | Polycarbonate |
Operating Temperature Max | +125°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Compliant |
Product Range | BMC Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Positions |
For Use With | 50A - 75A Modular Power Connectors |
Colour | Red |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Plug And Socket Connector Housing | Newark Electronics |
HOUSING, RED, 50A TO 75A | element14 |
Where can I find additional details, specifications and documents for a BMC1M-RED?
Additional datasheets, footprints and schematics for BMC1M-RED are listed on our Part Details page. You can also find images and similar parts to BMC1M-RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMC1M-RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMC1M-RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMC1M-RED fall under?
The BMC1M-RED is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMC1M-RED when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMC1M-RED you can contact the distributor directly for product support, shipping queries etc.
Is the BMC1M-RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMC1M-RED have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BMC1M-RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMC1M-RED often in real-time on the comparison pages.
What if I can't find stock of BMC1M-RED?
You can fill out our help required form which you can use to request a quote for BMC1M-RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.