Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Unknown |
Product Range | BMC Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | 80A - 120A Modular Power Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Red |
Connector Mounting | Cable Mount |
No. of Contacts | 1Contacts |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a BMC1L-RED?
Additional datasheets, footprints and schematics for BMC1L-RED are listed on our Part Details page. You can also find images and similar parts to BMC1L-RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMC1L-RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMC1L-RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMC1L-RED fall under?
The BMC1L-RED is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMC1L-RED when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMC1L-RED you can contact the distributor directly for product support, shipping queries etc.
Is the BMC1L-RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMC1L-RED have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BMC1L-RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMC1L-RED often in real-time on the comparison pages.
What if I can't find stock of BMC1L-RED?
You can fill out our help required form which you can use to request a quote for BMC1L-RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.