Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.77
|
No stock
|
Buy Now |
USB IC Type | USB Type-C and Power Delivery (PD) controller |
---|---|
USB Standard | USB 1.1 2.0 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 20V |
Interface Case Style | UQFN |
No. of Pins | 40Pins |
Data Rate | - |
No. of Ports | - |
Operating Temperature Min | -30°C |
Operating Temperature Max | 105°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
USB TYPE-C PD CONTROLLER, UQFN-40 | Farnell |
Where can I find additional details, specifications and documents for a BM92A11MWV-ZE2?
Additional datasheets, footprints and schematics for BM92A11MWV-ZE2 are listed on our Part Details page. You can also find images and similar parts to BM92A11MWV-ZE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM92A11MWV-ZE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM92A11MWV-ZE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM92A11MWV-ZE2 fall under?
The BM92A11MWV-ZE2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BM92A11MWV-ZE2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM92A11MWV-ZE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM92A11MWV-ZE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM92A11MWV-ZE2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BM92A11MWV-ZE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM92A11MWV-ZE2 often in real-time on the comparison pages.
What if I can't find stock of BM92A11MWV-ZE2?
You can fill out our help required form which you can use to request a quote for BM92A11MWV-ZE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.