BM8470-009

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for BM8470-009
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BM8470-009
Series Information for BM8470-009 - TE Connectivity
  • Status: Active
  • Product Code: C881
  • Global Product Line: 748
  • GPL Description: ENERGY

Description

EHVS-72H-S-W-3F-C2185

Specifications

Number of Cores:
1
Cross-Section Range:
2500mm²
Insulation Diameter:
2.05 – 2.56in, 52 – 65mm
Sheath Outside Diameter:
80mm, 3.15in
Voltage Class:
≤ 72kV
Design Specification:
IEEE 404, IEC 60840
Application Type:
Inline
Packaging Quantity:
1
Product Availability:
China, EMEA, ASIA, ANZPAC, AMERICAS
Minimum Order Quantity:
1
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes
Insulation:
Plastic, Paper

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability