BM8381-000 Insulation & Protection by TE Connectivity

BOW-OCP2-10L-BFF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Weight 1.8kg
Color Grey
Termination Stud Thread M12
Creepage Distance 19.9in, 505mm
Shed Outside Diameter 119mm
Shed Inside Diameter 3.8in, 97mm
Height 220mm
Flashover Voltage 57kV
Short Circuit Current 40kA
Impulse Voltage 1.2/50µs (Positive) 165kV
Voltage Rating (Ur) 12.5kV
Continuous Operating Voltage (Uc) 10kV
Steep Lightning Impulse Current – 1/20µs @ 10kA 33.7kV
Voltage Rating (Uc) 12.5kV
Discharge Current (Nominal) 10kA
Residual Voltage (Nominal Current) 32.4kV
BIL Rating 165kV
Cantilever Strength -SSL 350kN
Free of Lead, Cadmium, Heavy Metals Yes
Application Type Distribution
Minimum Packaging Unit 3
Product Availability Worldwide
Surge Arrester Class 2
Shed Profile Alternating
Product Family OCP2
Technology Cage
Power Frequency Withstand (Wet) 57kV


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM8381-000?

Additional datasheets, footprints and schematics for BM8381-000 are listed on our Part Details page. You can also find images and similar parts to BM8381-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM8381-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM8381-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM8381-000 fall under?

The BM8381-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.

Can I view similar or alternative parts?

You can view similar parts to BM8381-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM8381-000 you can contact the distributor directly for product support, shipping queries etc.

Is the BM8381-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BM8381-000 have stock available?

There is no stock from authorised distributors for BM8381-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM8381-000 often in real-time on the comparison pages.

What if I can't find stock of BM8381-000?

You can fill out our help required form which you can use to request a quote for BM8381-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay