BM7985-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for BM7985-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BM7985-011
Series Information for BM7985-011 - TE Connectivity
  • Status: Active
  • Product Code: C881
  • Global Product Line: 748
  • GPL Description: ENERGY

Description

EHVS-72H-I-W-4E-C1260

Specifications

Number of Cores:
1
Cross-Section Range:
2500mm²
Sheath Outside Diameter:
3.54in, 90mm
Insulation Diameter:
62 – 77mm, 2.44 – 3.03in
Voltage Class:
≤ 72kV
Design Specification:
IEEE 404, IEC 60840
Application Type:
Inline
Packaging Quantity:
1
Product Availability:
ANZPAC, ASIA, AMERICAS, EMEA, China
Minimum Order Quantity:
1
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes
Insulation:
Plastic, Paper

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability