BM6482-000 Power Cable Accessories by TE Connectivity

RPIT-531K-S26W195WNA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Insulation Diameter 29 – 32mm
Cross-Section Range 240mm²
Voltage Class ≤ 24kV
Design Specification HD629.1-S2
UL Rating No
Halogen Free Yes
Marine-Offshore-Shipbuilding Certified No
Application Type Inner Cone
Non-Toxic & Non-Corrosive Emission Yes
Free of Lead, Cadmium, Heavy Metals Yes
Emission Free Yes
Installation Instruction English, German
Product Availability ASIA, AMERICAS, ANZPAC, EMEA
Screened Yes
Connector Type Wedge & Contact Ring
Bushing Type Size 3
Cable Shield Style Copper Wire
Product Family RPIT
Technology Separable Connector
Insulation Polymeric


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM6482-000?

Additional datasheets, footprints and schematics for BM6482-000 are listed on our Part Details page. You can also find images and similar parts to BM6482-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM6482-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM6482-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM6482-000 fall under?

The BM6482-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to BM6482-000 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM6482-000 you can contact the distributor directly for product support, shipping queries etc.

Is the BM6482-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BM6482-000 have stock available?

There is no stock from authorised distributors for BM6482-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM6482-000 often in real-time on the comparison pages.

What if I can't find stock of BM6482-000?

You can fill out our help required form which you can use to request a quote for BM6482-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay