3phase DC/AC Inverter |
600V/15A |
Low Low Side IGBT Open Emitter |
Built-in Bootstrap Diode |
High Side IGBT Gate Driver (HVIC) : SOI (Silicon On Insulator) Process, Drive Circuit, High Voltage Level Shifting, Current Limit for Bootstrap Diode, Control Supply Under-Voltage Locked Out (UVLO) |
Low Side IGBT Gate Driver (LVIC) : Drive Circuit, Short Circuit Current Protection (SCP), Control Supply Under Voltage Locked Out (UVLO), Thermal Shutdown (TSD) |
Fault Signal (LVIC) Corresponding to SCP (Low Side IGBT), TSD, UVLO Fault |
Input Interface 3.3V, 5V Line |
Power Device | IGBT |
---|---|
VCES [V] | 600 |
IC [A] | 15 |
Vce(sat) [V] | 1.5 |
Reccomended Switching Frequency [kHz] | ~6 |
Isolation Voltage [Vrms] | 1500 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 38x24 (t=3.75) |
Data Sheet |
---|
BM63364S-VA Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Export Information |
---|
About Export Administration Regulations (EAR) |
IGBT-IPM 600V 15A 1,5V HSDIP25 | Rutronik |
BM63364S Series 600 V 15 A IGBT Through Hole Intelligent Power Module - HSDIP-25 | Future Electronics |
Trans IGBT Module N-CH 600V ±15A 6-Pin HSDIP25 | Avnet America |
Where can I find additional details, specifications and documents for a BM63364S-VA?
Additional datasheets, footprints and schematics for BM63364S-VA are listed on our Part Details page. You can also find images and similar parts to BM63364S-VA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM63364S-VA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM63364S-VA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM63364S-VA fall under?
The BM63364S-VA is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to BM63364S-VA when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM63364S-VA you can contact the distributor directly for product support, shipping queries etc.
Is the BM63364S-VA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM63364S-VA have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for BM63364S-VA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM63364S-VA often in real-time on the comparison pages.
What if I can't find stock of BM63364S-VA?
You can fill out our help required form which you can use to request a quote for BM63364S-VA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.